Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC2V1000-6FGG256C

Description
IC FPGA 172 I/O 256FBGA Product overview: XC2V1000-6FGG256C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1000-6FGG256 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 172 I/O 256FBGA Product overview: XC2V1000-6FGG256C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1000-6FGG256 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC2V1000-6FGG256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC2V1000-6FGG256C
FPGA Programmable Logic Device 696-XC2V1000-6FGG256C
IC FPGA 172 I/O 256FBGA Product overview: XC2V1000-6FGG256C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1000-6FGG256 C can be used for catalog matching and distributor lookup.

IC FPGA 172 I/O 256FBGA Product overview: XC2V1000-6FGG256C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1000-6FGG256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 994913-XC2V1000-6FGG256C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
994913-XC2V1000-6FGG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 994913-XC2V1000-6FGG256C
Win Source Part Number: 994913-XC2V1000-6FGG 256C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-II Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 172 Number of LABs/CLBs: 1280 Total RAM Bits: 737280 Number of Gates: 1000000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 256-BGA Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC2V1000 Product Status: Obsolete

Win Source Part Number: 994913-XC2V1000-6FGG256C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-II
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 172
Number of LABs/CLBs: 1280
Total RAM Bits: 737280
Number of Gates: 1000000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 256-BGA
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC2V1000
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V1000-6FGG256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V1000-6FGG256C
FPGAs (Field Programmable Gate Array) XC2V1000-6FGG256C
Virtex®-II Field Programmable Gate Array (FPGA) IC 172 737280 256-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 172 737280 256-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V1000-6FGG256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V1000-6FGG256C
FPGAs (Field Programmable Gate Array) XC2V1000-6FGG256C
Virtex®-II Field Programmable Gate Array (FPGA) IC 172 737280 256-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 172 737280 256-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-6FGG256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2V1000-6FGG256C
Embedded - FPGAs (Field Programmable Gate Array) XC2V1000-6FGG256C
IC FPGA 172 I/O 256FBGA

IC FPGA 172 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2V1000-6FGG256C 994913-XC2V1000-6FGG256C XC2V1000-6FGG256C XC2V1000-6FGG256C
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.00E6 1.00E6 1.00E6 1.00E6
Package Type Other; Tray Other; 256-BGA
User I/Os 172 pins 172 pins 172 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details