Win Source Part Number: 1349713-XC2S600E-6FG
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Spartan®-IIE
Package: Tray
Standard Package: 60
Number of I/O: 329
Number of LABs/CLBs: 3456
Number of Logic Elements/Cells: 15552
Total RAM Bits: 294912
Number of Gates: 600000
Voltage - Supply: 1.71V ~ 1.89V
Mounting Type: Surface Mount
Package / Case: 456-BBGA
Supplier Device Package: 456-FBGA (23x23)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD
Base Product Number: XC2S600E
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FPGA 329 I/O 456FBGA Product overview: XC2S600E-6FG456Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S600E-6FG456Q
IC FPGA 329 I/O 456FBGA
Spartan®-IIE Field Programmable Gate Array (FPGA) IC 329 294912 15552 456-BBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1349713-XC2S600E-6FG456Q | 696-XC2S600E-6FG456Q | XC2S600E-6FG456Q | XC2S600E-6FG456Q |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 600000 | 600000 | 600000 | 600000 |
| Logic Cells / Logic Blocks | 15552 | 15552 | 15552 | 15552 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Supply Voltage | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V |