The XC2S50E-6TQG144C is a member of the Spartan-IIE FPGA family, offering a density of 50,000 system gates and 1,728 logic cells. It features a 16 x 24 configurable logic block array and supports up to 182 user I/O pins, with 83 of these being differential I/O pairs. The device operates at a core logic voltage of 1.8V, while I/O can be powered at 1.5V, 2.5V, or 3.3V. This FPGA includes 32K bits of block RAM and supports various I/O standards, including LVTTL, LVCMOS, and LVDS. It is designed for high performance, with capabilities exceeding 200 MHz, and offers unlimited in-system reprogrammability, making it suitable for applications requiring flexibility and rapid design iterations. The XC2S50E is fully supported by the Xilinx ISE development system, which provides comprehensive design tools and an extensive IP library. Engineers considering this FPGA should note that it is a cost-effective alternative to ASICs, allowing for design upgrades without hardware replacement. However, it is important to be aware that this specific part number has been marked as obsolete.
IC FPGA 102 I/O 144TQFP Product overview: XC2S50E-6TQG144C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S50E-6TQG144C
Spartan®-IIE Field Programmable Gate Array (FPGA) IC 102 32768 1728 144-LQFP
Spartan®-IIE Field Programmable Gate Array (FPGA) IC 102 32768 1728 144-LQFP
IC FPGA 102 I/O 144TQFP
IC FPGA 102 I/O 144TQFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC2S50E-6TQG144C | XC2S50E-6TQG144C | XC2S50E-6TQG144C | XC2S50E-6TQG144C |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 50000 | 50000 | 50000 | 50000 |
| Logic Cells / Logic Blocks | 1728 | 1728 | 1728 | |
| Package Type | Other; Tray | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | |
| User I/Os | 102 pins | 102 pins | 102 pins |