Win Source Part Number: 1211554-XC2C512-10FG
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: CoolRunner II
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 270
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 9.2 ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Package / Case: 324-BBGA
Supplier Device Package: 324-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-1415,XC2C51210FG
Base Product Number: XC2C512
IC CPLD 512MC 9.2NS 324FBGA Product overview: XC2C512-10FGG324C from AMD is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC2C512-10FGG324
IC CPLD 512MC 9.2NS 324FBGA
IC CPLD 512MC 9.2NS 324BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1211554-XC2C512-10FGG324C | 695-XC2C512-10FGG324C | XC2C512-10FGG324C | XC2C512-10FGG324C |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | 512 | |
| System Gates | 12000 | 12000 | 12000 | 12000 |
| Logic Cells / Logic Blocks | 32 | 32 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 1.7V ~ 1.9V | Other; 1.8 V |