Win Source Part Number: 1228704-XC2C32A-4VQ4
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: CoolRunner II
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Number of I/O: 33
Programmable Type: In System Programmable
Number of Gates: 750
Delay Time tpd(1) Max: 3.8 ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Package / Case: 44-TQFP
Supplier Device Package: 44-VQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): XC2C32A-4VQ44C.; XC2C32A4VQ44C;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC2C32
RoHS Status: RoHS non-compliant
IC CPLD 32MC 3.8NS 44VQFP Product overview: XC2C32A-4VQ44C from AMD is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC2C32A-4VQ44C can be used for catalog matching and distributor lookup.
IC CPLD 32MC 3.8NS 44VQFP
IC CPLD 32MC 3.8NS 44VQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1228704-XC2C32A-4VQ44C | 695-XC2C32A-4VQ44C | XC2C32A-4VQ44C | XC2C32A-4VQ44C |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | |
| System Gates | 750 | 750 | 750 | 750 |
| Logic Cells / Logic Blocks | 2 | 2 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 1.7V ~ 1.9V | Other; 1.8 V |