Advanced Micro Devices, Inc. PLDs (Programmable Logic Device) XC2C32A-4PC44C

Description
* Programmable Logic Device (PLD) IC Macrocells
Description
* Programmable Logic Device (PLD) IC Macrocells
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2C32A-4PC44C is a CoolRunner-II CPLD from Quarktwin Technology Ltd., optimized for 1.8V systems, making it suitable for both high-performance and low-power applications. This device features 32 macrocells and utilizes a low power Advanced Interconnect Matrix (AIM) that connects two Function Blocks, allowing for efficient logic synthesis. It supports multiple I/O standards, including LVTTL and LVCMOS, and is compatible with various voltage levels from 1.5V to 3.3V. The CPLD offers fast pin-to-pin logic delays as low as 3.8 ns and a quiescent current of only 12 OºA, enhancing overall system reliability. It includes flexible clocking options, multiple global clocks, and advanced features such as optional Schmitt-trigger inputs and configurable grounds on unused I/Os. The device is available in several package options, including a 44-pin VQFP with 33 user I/Os, and is Pb-free compliant. This combination of features makes the XC2C32A-4PC44C a versatile choice for engineers looking to implement programmable logic in their designs.

Datasheet Summary
Powered by GS/AI

The XC2C32A-4PC44C is a CoolRunner-II CPLD from Quarktwin Technology Ltd., optimized for 1.8V systems, making it suitable for both high-performance and low-power applications. This device features 32 macrocells and utilizes a low power Advanced Interconnect Matrix (AIM) that connects two Function Blocks, allowing for efficient logic synthesis. It supports multiple I/O standards, including LVTTL and LVCMOS, and is compatible with various voltage levels from 1.5V to 3.3V. The CPLD offers fast pin-to-pin logic delays as low as 3.8 ns and a quiescent current of only 12 OºA, enhancing overall system reliability. It includes flexible clocking options, multiple global clocks, and advanced features such as optional Schmitt-trigger inputs and configurable grounds on unused I/Os. The device is available in several package options, including a 44-pin VQFP with 33 user I/Os, and is Pb-free compliant. This combination of features makes the XC2C32A-4PC44C a versatile choice for engineers looking to implement programmable logic in their designs.

Suppliers

Company
Product
Description
Supplier Links
PLDs (Programmable Logic Device) - XC2C32A-4PC44C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
XC2C32A-4PC44C
PLDs (Programmable Logic Device) XC2C32A-4PC44C
* Programmable Logic Device (PLD) IC Macrocells

* Programmable Logic Device (PLD) IC Macrocells

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Simple Programmable Logic Devices (SPLD)
Product Number XC2C32A-4PC44C
Product Name PLDs (Programmable Logic Device)
Unlock Full Specs
to access all available technical data

Similar Products