Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC18V256SO20I

Description
Win Source Part Number: 993263-XC18V256SO20I Category: Integrated Circuits (ICs)>Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 37 Mounting: SMD (SMT) Memory Size: 256Kb Programmable Type: In System Programmable Voltage - Supply: 3V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991B1B2 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: AMD Xilinx Base Product Number: XC18V256 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 993263-XC18V256SO20I Category: Integrated Circuits (ICs)>Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 37 Mounting: SMD (SMT) Memory Size: 256Kb Programmable Type: In System Programmable Voltage - Supply: 3V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991B1B2 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: AMD Xilinx Base Product Number: XC18V256 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - 993263-XC18V256SO20I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
993263-XC18V256SO20I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs 993263-XC18V256SO20I
Win Source Part Number: 993263-XC18V256SO20I Category: Integrated Circuits (ICs)>Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 37 Mounting: SMD (SMT) Memory Size: 256Kb Programmable Type: In System Programmable Voltage - Supply: 3V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991B1B2 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: AMD Xilinx Base Product Number: XC18V256 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 993263-XC18V256SO20I
Category: Integrated Circuits (ICs)>Memory - Configuration Proms for FPGAs
Package: Tube
Standard Package: 37
Mounting: SMD (SMT)
Memory Size: 256Kb
Programmable Type: In System Programmable
Voltage - Supply: 3V ~ 3.6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991B1B2
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: AMD Xilinx
Base Product Number: XC18V256
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC FPGA Programmable Logic Device
697-XC18V256SO20I
3.3V SOIC FPGA Programmable Logic Device 697-XC18V256SO20I
IC PROM SER I-TEMP 3.3V 20-SOIC Product overview: XC18V256SO20I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, SOIC, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC18V256SO20I can be used for catalog matching and distributor lookup.

IC PROM SER I-TEMP 3.3V 20-SOIC Product overview: XC18V256SO20I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, SOIC, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC18V256SO20I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Configuration Proms for FPGAs - XC18V256SO20I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
XC18V256SO20I
Configuration Proms for FPGAs XC18V256SO20I
IC PROM SER I-TEMP 3.3V 20-SOIC

IC PROM SER I-TEMP 3.3V 20-SOIC

Buy Now Datasheet
Configuration Proms for FPGAs - XC18V256SO20I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
XC18V256SO20I
Configuration Proms for FPGAs XC18V256SO20I
IC PROM SER I-TEMP 3.3V 20-SOIC

IC PROM SER I-TEMP 3.3V 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 993263-XC18V256SO20I 697-XC18V256SO20I XC18V256SO20I
Product Name Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs 3.3V SOIC FPGA Programmable Logic Device Configuration Proms for FPGAs
Package Type SOIC Other; Tube SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details