Advanced Micro Devices, Inc. Configuration Proms for FPGAs XC18V256PC20I

Description
IC PROM SER I-TEMP 3.3V 20-PLCC
Description
IC PROM SER I-TEMP 3.3V 20-PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The XC18V256PC20I is an in-system programmable configuration PROM designed for use with Xilinx FPGAs. It operates at a voltage of 3.3V and supports both serial and parallel configuration modes, with a maximum configuration speed of 33 MHz for serial and 264 Mb/s for parallel. The device features 256 Kbits of memory and is capable of enduring 20,000 program/erase cycles, making it suitable for applications requiring frequent reprogramming. This PROM is compatible with 5V, 3.3V, and 2.5V I/O signals, allowing for flexible integration into various systems. It supports JTAG command initiation for standard FPGA configuration and can be cascaded with other devices in the XC18V00 series or the XC17V00 one-time programmable family. The XC18V256PC20I is available in a 20-pin Plastic Leaded Chip Carrier (PLCC) package, making it a compact solution for FPGA configuration needs.

Datasheet Summary
Powered by GS/AI

The XC18V256PC20I is an in-system programmable configuration PROM designed for use with Xilinx FPGAs. It operates at a voltage of 3.3V and supports both serial and parallel configuration modes, with a maximum configuration speed of 33 MHz for serial and 264 Mb/s for parallel. The device features 256 Kbits of memory and is capable of enduring 20,000 program/erase cycles, making it suitable for applications requiring frequent reprogramming. This PROM is compatible with 5V, 3.3V, and 2.5V I/O signals, allowing for flexible integration into various systems. It supports JTAG command initiation for standard FPGA configuration and can be cascaded with other devices in the XC18V00 series or the XC17V00 one-time programmable family. The XC18V256PC20I is available in a 20-pin Plastic Leaded Chip Carrier (PLCC) package, making it a compact solution for FPGA configuration needs.

Suppliers

Company
Product
Description
Supplier Links
Configuration Proms for FPGAs - XC18V256PC20I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
XC18V256PC20I
Configuration Proms for FPGAs XC18V256PC20I
IC PROM SER I-TEMP 3.3V 20-PLCC

IC PROM SER I-TEMP 3.3V 20-PLCC

Buy Now Datasheet
Configuration Proms for FPGAs - XC18V256PC20I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
XC18V256PC20I
Configuration Proms for FPGAs XC18V256PC20I
IC PROM SER I-TEMP 3.3V 20-PLCC

IC PROM SER I-TEMP 3.3V 20-PLCC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number XC18V256PC20I
Product Name Configuration Proms for FPGAs
Package Type Other; 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10AL-1BQU - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 114 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details