Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
ADVANCED MICRO DEVICES, INC.
XC17S30XLVOG8C -- MEMORY - CONFIGURATION PROMS FOR FPGAS
Advanced Micro Devices, Inc.
Memory - Configuration Proms for FPGAs
XC17S30XLVOG8C
Description
IC PROM SERIAL 3.3V 300K 8-SOIC
Lingto Electronic Limited
Done
Datasheet
Description
IC PROM SERIAL 3.3V 300K 8-SOIC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
XC17S30XLVOG8C
Memory - Configuration Proms for FPGAs
XC17S30XLVOG8C
IC PROM SERIAL 3.3V 300K 8-SOIC
IC PROM SERIAL 3.3V 300K 8-SOIC
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Memory Chips
Product Number
XC17S30XLVOG8C
Product Name
Memory - Configuration Proms for FPGAs
Operating Temperature
0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Memory
AS4DDR264M72
Specs
Memory Category
DDR2
Operating Temperature
-55 to 125 C (-67 to 257 F)
Density
512000 kbits
View Details
Infineon Technologies AG
Memory
16-1005469-01-T
View Details
Rochester Electronics
Memory
71024S15YI
Specs
Memory Category
SRAM; SRAM Chip
Access Time
15 ns
Density
1000 kbits
View Details
Texas Instruments
Controllers
BQ2204ASN-NTRG4
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details
2
suppliers