Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17S30VO8C

Description
Win Source Part Number: 1013012-XC17S30VO8C Category: Integrated Circuits (ICs)>Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 98 Mounting: SMD (SMT) Memory Size: 300kb Programmable Type: OTP Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-TSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061 Mfr: AMD Xilinx Base Product Number: XC17S30 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1013012-XC17S30VO8C Category: Integrated Circuits (ICs)>Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 98 Mounting: SMD (SMT) Memory Size: 300kb Programmable Type: OTP Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-TSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061 Mfr: AMD Xilinx Base Product Number: XC17S30 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - 1013012-XC17S30VO8C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
1013012-XC17S30VO8C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs 1013012-XC17S30VO8C
Win Source Part Number: 1013012-XC17S30VO8C Category: Integrated Circuits (ICs)>Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 98 Mounting: SMD (SMT) Memory Size: 300kb Programmable Type: OTP Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-TSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061 Mfr: AMD Xilinx Base Product Number: XC17S30 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1013012-XC17S30VO8C
Category: Integrated Circuits (ICs)>Memory - Configuration Proms for FPGAs
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Memory Size: 300kb
Programmable Type: OTP
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-TSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
Mfr: AMD Xilinx
Base Product Number: XC17S30
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
SOIC FPGA Programmable Logic Device
697-XC17S30VO8C
SOIC FPGA Programmable Logic Device 697-XC17S30VO8C
IC PROM SER 300K 8-SOIC Product overview: XC17S30VO8C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, SOIC, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC17S30VO8C can be used for catalog matching and distributor lookup.

IC PROM SER 300K 8-SOIC Product overview: XC17S30VO8C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, SOIC, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC17S30VO8C can be used for catalog matching and distributor lookup.

Supplier's Site
Configuration Proms for FPGAs - XC17S30VO8C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
XC17S30VO8C
Configuration Proms for FPGAs XC17S30VO8C
IC PROM SER 300K 8-SOIC

IC PROM SER 300K 8-SOIC

Buy Now
Configuration Proms for FPGAs - XC17S30VO8C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
XC17S30VO8C
Configuration Proms for FPGAs XC17S30VO8C
IC PROM SER 300K 8-SOIC

IC PROM SER 300K 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1013012-XC17S30VO8C 697-XC17S30VO8C XC17S30VO8C
Product Name Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs SOIC FPGA Programmable Logic Device Configuration Proms for FPGAs
Package Type SOIC Other; Tube SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AFC100-3 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1320
User I/Os 81 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details