IC PROM SER 200000 I-TEMP 44VQFP Product overview: XC17S200AVQ44I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC17S200AVQ44I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1014778-XC17S200AVQ4
Category: Integrated Circuits (ICs)>Memory - Configuration Proms for FPGAs
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Memory Size: 2Mb
Programmable Type: OTP
Voltage - Supply: 3V ~ 3.6V
Package / Case: 44-TQFP
Supplier Device Package: 44-VQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
Mfr: AMD Xilinx
Other Names: 2156-XC17S200AVQ44I-
Base Product Number: XC17S200A
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC PROM SER 200000 I-TEMP 44VQFP
IC PROM SER 200000 I-TEMP 44VQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 697-XC17S200AVQ44I | 1014778-XC17S200AVQ44I | XC17S200AVQ44I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs | Configuration Proms for FPGAs |
| Package Type | Other; Tray | QFP; TQFP; Other; 44-TQFP |