Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Memory - Configuration PROMs for FPGAs XC17S150APD8I

Description
Win Source Part Number: 1383878-XC17S150APD8 I Category: Integrated Circuits (ICs)>Memory>Configu ration PROMs for FPGAs Package: Tube Standard Package: 50 pcs Memory Size: 1.5Mb Programmable Type: OTP Voltage - Supply: 3V ~ 3.6V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0061 Mfr: Amd Base Product Number: XC17S150A Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1383878-XC17S150APD8 I Category: Integrated Circuits (ICs)>Memory>Configu ration PROMs for FPGAs Package: Tube Standard Package: 50 pcs Memory Size: 1.5Mb Programmable Type: OTP Voltage - Supply: 3V ~ 3.6V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0061 Mfr: Amd Base Product Number: XC17S150A Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Configuration PROMs for FPGAs - 1383878-XC17S150APD8I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Configuration PROMs for FPGAs
1383878-XC17S150APD8I
Integrated Circuits (ICs) - Memory - Configuration PROMs for FPGAs 1383878-XC17S150APD8I
Win Source Part Number: 1383878-XC17S150APD8 I Category: Integrated Circuits (ICs)>Memory>Configu ration PROMs for FPGAs Package: Tube Standard Package: 50 pcs Memory Size: 1.5Mb Programmable Type: OTP Voltage - Supply: 3V ~ 3.6V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0061 Mfr: Amd Base Product Number: XC17S150A Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1383878-XC17S150APD8I
Category: Integrated Circuits (ICs)>Memory>Configuration PROMs for FPGAs
Package: Tube
Standard Package: 50 pcs
Memory Size: 1.5Mb
Programmable Type: OTP
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
Mfr: Amd
Base Product Number: XC17S150A
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Memory - Configuration Proms for FPGAs - XC17S150APD8I - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
XC17S150APD8I
Memory - Configuration Proms for FPGAs XC17S150APD8I
IC PROM SER 150000 I-TEMP 8-DIP

IC PROM SER 150000 I-TEMP 8-DIP

Supplier's Site Datasheet
Configuration PROMs for FPGAs - XC17S150APD8I - ODG (Origin Data Global)
Shenzhen, China
Configuration PROMs for FPGAs
XC17S150APD8I
Configuration PROMs for FPGAs XC17S150APD8I
IC PROM SER 150000 I-TEMP 8-DIP

IC PROM SER 150000 I-TEMP 8-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1383878-XC17S150APD8I XC17S150APD8I XC17S150APD8I
Product Name Integrated Circuits (ICs) - Memory - Configuration PROMs for FPGAs Memory - Configuration Proms for FPGAs Configuration PROMs for FPGAs
Memory Category OTP PROM
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details