Advanced Micro Devices, Inc. SOIC FPGA Programmable Logic Device XC1765EVO8C

Description
IC SER CFG PROM 65K 8-SOIC Product overview: XC1765EVO8C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, SOIC, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC1765EVO8C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SER CFG PROM 65K 8-SOIC Product overview: XC1765EVO8C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, SOIC, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC1765EVO8C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC FPGA Programmable Logic Device
697-XC1765EVO8C
SOIC FPGA Programmable Logic Device 697-XC1765EVO8C
IC SER CFG PROM 65K 8-SOIC Product overview: XC1765EVO8C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, SOIC, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC1765EVO8C can be used for catalog matching and distributor lookup.

IC SER CFG PROM 65K 8-SOIC Product overview: XC1765EVO8C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, SOIC, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC1765EVO8C can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - 1105196-XC1765EVO8C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
1105196-XC1765EVO8C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs 1105196-XC1765EVO8C
Win Source Part Number: 1105196-XC1765EVO8C Category: Integrated Circuits (ICs)>Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 98 Mounting: SMD (SMT) Memory Size: 65kb Programmable Type: OTP Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-TSOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): SST25VF016B-50-4I-S2 AF; 25LC1024-I/SM; 24LC1026-I/SN; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: AMD Xilinx Other Names: 122-1193,2156-XC1765 EVO8C-XX,XILXLXXC176 5EVO8C Base Product Number: XC1765E Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1105196-XC1765EVO8C
Category: Integrated Circuits (ICs)>Memory - Configuration Proms for FPGAs
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Memory Size: 65kb
Programmable Type: OTP
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-TSOP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): SST25VF016B-50-4I-S2AF; 25LC1024-I/SM; 24LC1026-I/SN;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: AMD Xilinx
Other Names: 122-1193,2156-XC1765EVO8C-XX,XILXLXXC1765EVO8C
Base Product Number: XC1765E
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Configuration Proms for FPGAs - XC1765EVO8C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
XC1765EVO8C
Configuration Proms for FPGAs XC1765EVO8C
IC SER CFG PROM 65K 8-SOIC

IC SER CFG PROM 65K 8-SOIC

Buy Now
Configuration Proms for FPGAs - XC1765EVO8C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
XC1765EVO8C
Configuration Proms for FPGAs XC1765EVO8C
IC SER CFG PROM 65K 8-SOIC

IC SER CFG PROM 65K 8-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 697-XC1765EVO8C 1105196-XC1765EVO8C XC1765EVO8C
Product Name SOIC FPGA Programmable Logic Device Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration Proms for FPGAs
Package Type Other; Tube SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3V - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details