Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XAZU3EG-1SFVA625I

Description
Win Source Part Number: 1356889-XAZU3EG-1SFV A625I Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: AMD Series: Zynq® UltraScale+™ MPSoC EG Package: Tray Product Status: Active Package / Case: 625-BFBGA, FCBGA Supplier Device Package: 625-FCBGA (21x21) Base Product Number: XAZU3 HTSUS: 8542.39.0001 ECCN: 5A002A4 XIL Speed: 500MHz, 1.2GHz Number of I/O: 128 Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Connectivity: CANbus, I²C, SPI, UART/USART, USB Peripherals: DMA, WDT RAM Size: 1.8MB Architecture: MPU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 154K+ Logic Cells
Request a Quote Datasheet
Description
Win Source Part Number: 1356889-XAZU3EG-1SFV A625I Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: AMD Series: Zynq® UltraScale+™ MPSoC EG Package: Tray Product Status: Active Package / Case: 625-BFBGA, FCBGA Supplier Device Package: 625-FCBGA (21x21) Base Product Number: XAZU3 HTSUS: 8542.39.0001 ECCN: 5A002A4 XIL Speed: 500MHz, 1.2GHz Number of I/O: 128 Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Connectivity: CANbus, I²C, SPI, UART/USART, USB Peripherals: DMA, WDT RAM Size: 1.8MB Architecture: MPU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 154K+ Logic Cells
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1356889-XAZU3EG-1SFVA625I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1356889-XAZU3EG-1SFVA625I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1356889-XAZU3EG-1SFVA625I
Win Source Part Number: 1356889-XAZU3EG-1SFV A625I Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: AMD Series: Zynq® UltraScale+™ MPSoC EG Package: Tray Product Status: Active Package / Case: 625-BFBGA, FCBGA Supplier Device Package: 625-FCBGA (21x21) Base Product Number: XAZU3 HTSUS: 8542.39.0001 ECCN: 5A002A4 XIL Speed: 500MHz, 1.2GHz Number of I/O: 128 Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Connectivity: CANbus, I²C, SPI, UART/USART, USB Peripherals: DMA, WDT RAM Size: 1.8MB Architecture: MPU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 154K+ Logic Cells

Win Source Part Number: 1356889-XAZU3EG-1SFVA625I
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: AMD
Series: Zynq® UltraScale+™ MPSoC EG
Package: Tray
Product Status: Active
Package / Case: 625-BFBGA, FCBGA
Supplier Device Package: 625-FCBGA (21x21)
Base Product Number: XAZU3
HTSUS: 8542.39.0001
ECCN: 5A002A4 XIL
Speed: 500MHz, 1.2GHz
Number of I/O: 128
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Connectivity: CANbus, I²C, SPI, UART/USART, USB
Peripherals: DMA, WDT
RAM Size: 1.8MB
Architecture: MPU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 154K+ Logic Cells

Buy Now Datasheet
System On Chip (SoC) - XAZU3EG-1SFVA625I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XAZU3EG-1SFVA625I
System On Chip (SoC) XAZU3EG-1SFVA625I
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 154K+ Logic Cells 500MHz, 1.2GHz 625-FCBGA (21x21)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 154K+ Logic Cells 500MHz, 1.2GHz 625-FCBGA (21x21)

Buy Now
System On Chip (SoC) - XAZU3EG-1SFVA625I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XAZU3EG-1SFVA625I
System On Chip (SoC) XAZU3EG-1SFVA625I
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 154K+ Logic Cells 500MHz, 1.2GHz 625-FCBGA (21x21)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 154K+ Logic Cells 500MHz, 1.2GHz 625-FCBGA (21x21)

Buy Now
Embedded - System On Chip (SoC) - XAZU3EG-1SFVA625I - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XAZU3EG-1SFVA625I
Embedded - System On Chip (SoC) XAZU3EG-1SFVA625I
IC SOC CORTEX-A53 625FCBGA

IC SOC CORTEX-A53 625FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1356889-XAZU3EG-1SFVA625I XAZU3EG-1SFVA625I XAZU3EG-1SFVA625I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Package / Case Tray 625-BFBGA, FCBGA
RAM Size 1.8 MB 1.8 MB
Number of Inputs/Outputs 128 #
Unlock Full Specs
to access all available technical data

Similar Products