Win Source Part Number: 1352491-XA7Z020-1CLG
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Automotive, AEC-Q100, Zynq®-7000 XA
Package: Tray
Product Status: Active
Package / Case: 400-LFBGA, CSPBGA
Supplier Device Package: 400-CSPBGA (17x17)
Base Product Number: XA7Z020
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 667MHz
Number of I/O: 130
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Artix™-7 FPGA, 85K Logic Cells
IC SOC CORTEX-A9 667MHZ 400BGA
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Zynq®-7000 XA Artix™-7 FPGA, 85K Logic Cells 667MHz 400-CSPBGA (17x17)
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Zynq®-7000 XA Artix™-7 FPGA, 85K Logic Cells 667MHz 400-CSPBGA (17x17)
IC SOC CORTEX-A9 667MHZ 400BGA
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 1352491-XA7Z020-1CLG400I | XA7Z020-1CLG400I | XA7Z020-1CLG400I | XA7Z020-1CLG400I |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) | System On Chip (SoC) | System On Chip (SoC) |
| Processor Core | ARM | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ |
| Package / Case | Tray | 400-LFBGA, CSPBGA | ||
| RAM Size | 0.2560 MB | 0.2560 MB | 0.2560 MB | |
| Number of Inputs/Outputs | 130 # |