Advanced Micro Devices, Inc. Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) XA7S6-2CPGA196I

Description
Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Automotive, AEC-Q100, Spartan®-7 XA Package: Tray Product Status: Active Number of LABs/CLBs: 469 Total RAM Bits: 184320 Number of I/O: 100 Voltage - Supply: 0.95V ~ 1.05V
Request a Quote Datasheet
Description
Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Automotive, AEC-Q100, Spartan®-7 XA Package: Tray Product Status: Active Number of LABs/CLBs: 469 Total RAM Bits: 184320 Number of I/O: 100 Voltage - Supply: 0.95V ~ 1.05V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Automotive, AEC-Q100, Spartan®-7 XA Package: Tray Product Status: Active Number of LABs/CLBs: 469 Total RAM Bits: 184320 Number of I/O: 100 Voltage - Supply: 0.95V ~ 1.05V

Manufacturer: AMD
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Automotive, AEC-Q100, Spartan®-7 XA
Package: Tray
Product Status: Active
Number of LABs/CLBs: 469
Total RAM Bits: 184320
Number of I/O: 100
Voltage - Supply: 0.95V ~ 1.05V

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XA7S6-2CPGA196I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XA7S6-2CPGA196I
FPGA Programmable Logic Device 696-XA7S6-2CPGA196I
IC FPGA 100 I/O 196CSPBGA Product overview: XA7S6-2CPGA196I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA7S6-2CPGA196I can be used for catalog matching and distributor lookup.

IC FPGA 100 I/O 196CSPBGA Product overview: XA7S6-2CPGA196I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA7S6-2CPGA196I can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XA7S6-2CPGA196I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XA7S6-2CPGA196I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XA7S6-2CPGA196I
IC FPGA 100 I/O 196CSPBGA

IC FPGA 100 I/O 196CSPBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - XA7S6-2CPGA196I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA7S6-2CPGA196I
FPGAs (Field Programmable Gate Array) XA7S6-2CPGA196I
Automotive, AEC-Q100, Spartan®-7 XA Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-TFBGA, CSBGA

Automotive, AEC-Q100, Spartan®-7 XA Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-TFBGA, CSBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XA7S6-2CPGA196I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA7S6-2CPGA196I
FPGAs (Field Programmable Gate Array) XA7S6-2CPGA196I
Automotive, AEC-Q100, Spartan®-7 XA Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-TFBGA, CSBGA

Automotive, AEC-Q100, Spartan®-7 XA Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-TFBGA, CSBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XA7S6-2CPGA196I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XA7S6-2CPGA196I
Embedded - FPGAs (Field Programmable Gate Array) XA7S6-2CPGA196I
IC FPGA 100 I/O 196CSPBGA

IC FPGA 100 I/O 196CSPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XA7S6-2CPGA196I XA7S6-2CPGA196I XA7S6-2CPGA196I XA7S6-2CPGA196I
Product Name Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Supply Voltage Other; 0.95V ~ 1.05V Other; 1 V Other Other; 0.95V ~ 1.05V
Logic Cells / Logic Blocks 6000 6000 6000
Package Type Other; Tray Other; 196-TFBGA, CSBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details