Advanced Micro Devices, Inc. FPGA Programmable Logic Device XA7S6-1CSGA225Q

Description
IC FPGA 100 I/O 225CSBGA Product overview: XA7S6-1CSGA225Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA7S6-1CSGA225Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 100 I/O 225CSBGA Product overview: XA7S6-1CSGA225Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA7S6-1CSGA225Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XA7S6-1CSGA225Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XA7S6-1CSGA225Q
FPGA Programmable Logic Device 696-XA7S6-1CSGA225Q
IC FPGA 100 I/O 225CSBGA Product overview: XA7S6-1CSGA225Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA7S6-1CSGA225Q can be used for catalog matching and distributor lookup.

IC FPGA 100 I/O 225CSBGA Product overview: XA7S6-1CSGA225Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA7S6-1CSGA225Q can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Automotive, AEC-Q100, Spartan®-7 XA Package: Tray Product Status: Active Number of LABs/CLBs: 469 Total RAM Bits: 184320 Number of I/O: 100 Voltage - Supply: 0.95V ~ 1.05V

Manufacturer: AMD
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Automotive, AEC-Q100, Spartan®-7 XA
Package: Tray
Product Status: Active
Number of LABs/CLBs: 469
Total RAM Bits: 184320
Number of I/O: 100
Voltage - Supply: 0.95V ~ 1.05V

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XA7S6-1CSGA225Q
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XA7S6-1CSGA225Q
IC FPGA 100 I/O 225CSBGA

IC FPGA 100 I/O 225CSBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XA7S6-1CSGA225Q - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XA7S6-1CSGA225Q
Embedded - FPGAs (Field Programmable Gate Array) XA7S6-1CSGA225Q
IC FPGA 100 I/O 225CSBGA

IC FPGA 100 I/O 225CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XA7S6-1CSGA225Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA7S6-1CSGA225Q
FPGAs (Field Programmable Gate Array) XA7S6-1CSGA225Q
Automotive, AEC-Q100, Spartan®-7 XA Field Programmable Gate Array (FPGA) IC 100 184320 6000 225-LFBGA, CSPBGA

Automotive, AEC-Q100, Spartan®-7 XA Field Programmable Gate Array (FPGA) IC 100 184320 6000 225-LFBGA, CSPBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XA7S6-1CSGA225Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA7S6-1CSGA225Q
FPGAs (Field Programmable Gate Array) XA7S6-1CSGA225Q
Automotive, AEC-Q100, Spartan®-7 XA Field Programmable Gate Array (FPGA) IC 100 184320 6000 225-LFBGA, CSPBGA

Automotive, AEC-Q100, Spartan®-7 XA Field Programmable Gate Array (FPGA) IC 100 184320 6000 225-LFBGA, CSPBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XA7S6-1CSGA225Q XA7S6-1CSGA225Q XA7S6-1CSGA225Q XA7S6-1CSGA225Q
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 6000 6000 6000
Package Type Other; Tray PBGA Other; 225-LFBGA, CSPBGA
User I/Os 100 pins 100 pins 100 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details