IC FPGA 100 I/O 196CSPBGA
Automotive, AEC-Q100, Spartan®-7 XA Field Programmable Gate Array (FPGA) IC 100 368640 12800 196-TFBGA, CSBGA
Automotive, AEC-Q100, Spartan®-7 XA Field Programmable Gate Array (FPGA) IC 100 368640 12800 196-TFBGA, CSBGA
IC FPGA 100 I/O 196CSPBGA
IC FPGA 100 I/O 196CSPBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XA7S15-1CPGA196Q | XA7S15-1CPGA196Q | XA7S15-1CPGA196Q | XA7S15-1CPGA196Q |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | SBGA | Other; 196-TFBGA, CSBGA | Other; 196-TFBGA, CSBGA | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Supply Voltage | Other | Other; 0.95V ~ 1.05V | Other; 0.95V ~ 1.05V |