Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XA7A50T-1CSG325I

Description
Win Source Part Number: 1353750-XA7A50T-1CSG 325I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: AMD Series: Automotive, AEC-Q100, Artix-7 XA Package: Bulk Product Status: Active Package / Case: 324-LFBGA, CSPBGA Supplier Device Package: 324-CSPBGA (15x15) Base Product Number: XA7A50 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0.95V ~ 1.05V Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Number of I/O: 150 Number of LABs/CLBs: 4075
Request a Quote Datasheet
Description
Win Source Part Number: 1353750-XA7A50T-1CSG 325I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: AMD Series: Automotive, AEC-Q100, Artix-7 XA Package: Bulk Product Status: Active Package / Case: 324-LFBGA, CSPBGA Supplier Device Package: 324-CSPBGA (15x15) Base Product Number: XA7A50 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0.95V ~ 1.05V Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Number of I/O: 150 Number of LABs/CLBs: 4075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1353750-XA7A50T-1CSG325I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1353750-XA7A50T-1CSG325I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1353750-XA7A50T-1CSG325I
Win Source Part Number: 1353750-XA7A50T-1CSG 325I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: AMD Series: Automotive, AEC-Q100, Artix-7 XA Package: Bulk Product Status: Active Package / Case: 324-LFBGA, CSPBGA Supplier Device Package: 324-CSPBGA (15x15) Base Product Number: XA7A50 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0.95V ~ 1.05V Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Number of I/O: 150 Number of LABs/CLBs: 4075

Win Source Part Number: 1353750-XA7A50T-1CSG325I
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: AMD
Series: Automotive, AEC-Q100, Artix-7 XA
Package: Bulk
Product Status: Active
Package / Case: 324-LFBGA, CSPBGA
Supplier Device Package: 324-CSPBGA (15x15)
Base Product Number: XA7A50
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0.95V ~ 1.05V
Number of Logic Elements/Cells: 52160
Total RAM Bits: 2764800
Number of I/O: 150
Number of LABs/CLBs: 4075

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XA7A50T-1CSG325I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XA7A50T-1CSG325I
FPGA Programmable Logic Device 696-XA7A50T-1CSG325I
IC FPGA 150 I/O 324CSBGA Product overview: XA7A50T-1CSG325I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA7A50T-1CSG325I can be used for catalog matching and distributor lookup.

IC FPGA 150 I/O 324CSBGA Product overview: XA7A50T-1CSG325I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA7A50T-1CSG325I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XA7A50T-1CSG325I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XA7A50T-1CSG325I
Embedded - FPGAs (Field Programmable Gate Array) XA7A50T-1CSG325I
IC FPGA 150 I/O 324CSBGA

IC FPGA 150 I/O 324CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XA7A50T-1CSG325I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA7A50T-1CSG325I
FPGAs (Field Programmable Gate Array) XA7A50T-1CSG325I
Automotive, AEC-Q100, Artix-7 XA Field Programmable Gate Array (FPGA) IC 150 2764800 52160 324-LFBGA, CSPBGA

Automotive, AEC-Q100, Artix-7 XA Field Programmable Gate Array (FPGA) IC 150 2764800 52160 324-LFBGA, CSPBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XA7A50T-1CSG325I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA7A50T-1CSG325I
FPGAs (Field Programmable Gate Array) XA7A50T-1CSG325I
Automotive, AEC-Q100, Artix-7 XA Field Programmable Gate Array (FPGA) IC 150 2764800 52160 324-LFBGA, CSPBGA

Automotive, AEC-Q100, Artix-7 XA Field Programmable Gate Array (FPGA) IC 150 2764800 52160 324-LFBGA, CSPBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1353750-XA7A50T-1CSG325I 696-XA7A50T-1CSG325I XA7A50T-1CSG325I XA7A50T-1CSG325I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 52160 52160 52160 52160
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95V ~ 1.05V Other; 1 V Other; 0.95V ~ 1.05V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details