Alternative Parts (Cross-Reference): Cross
Manufacturer: AMD
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Automotive, AEC-Q100, Artix-7 XA
Package: Bulk
Product Status: Active
Number of LABs/CLBs: 4075
Total RAM Bits: 2764800
Voltage - Supply: 0.95V ~ 1.05V
Mounting Type: Surface Mount
IC FPGA 106 I/O 238CSBGA Product overview: XA7A50T-1CPG236Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA7A50T-1CPG236Q
Automotive, AEC-Q100, Artix-7 XA Field Programmable Gate Array (FPGA) IC 106 2764800 52160 238-LFBGA, CSPBGA
Automotive, AEC-Q100, Artix-7 XA Field Programmable Gate Array (FPGA) IC 106 2764800 52160 238-LFBGA, CSPBGA
IC FPGA 106 I/O 238CSBGA
IC FPGA 106 I/O 238CSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XA7A50T-1CPG236Q | XA7A50T-1CPG236Q | XA7A50T-1CPG236Q | XA7A50T-1CPG236Q | |
| Product Name | Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Supply Voltage | Other; 0.95V ~ 1.05V | Other; 1 V | Other; 0.95V ~ 1.05V | Other; 0.95V ~ 1.05V | |
| Logic Cells / Logic Blocks | 52160 | 52160 | 52160 | ||
| Package Type | Other; Bulk | Other; 238-LFBGA, CSPBGA | Other; 238-LFBGA, CSPBGA |