Advanced Micro Devices, Inc. FPGA Programmable Logic Device XA7A35T-1CSG324I

Description
IC FPGA 210 I/O 324CSBGA Product overview: XA7A35T-1CSG324I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA7A35T-1CSG324I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 210 I/O 324CSBGA Product overview: XA7A35T-1CSG324I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA7A35T-1CSG324I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XA7A35T-1CSG324I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XA7A35T-1CSG324I
FPGA Programmable Logic Device 696-XA7A35T-1CSG324I
IC FPGA 210 I/O 324CSBGA Product overview: XA7A35T-1CSG324I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA7A35T-1CSG324I can be used for catalog matching and distributor lookup.

IC FPGA 210 I/O 324CSBGA Product overview: XA7A35T-1CSG324I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA7A35T-1CSG324I can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1337965-XA7A35T-1CSG324I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1337965-XA7A35T-1CSG324I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1337965-XA7A35T-1CSG324I
Win Source Part Number: 1337965-XA7A35T-1CSG 324I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Automotive, AEC-Q100, Artix-7 XA Package: Bulk Standard Package: 1 Number of I/O: 210 Number of LABs/CLBs: 2600 Number of Logic Elements/Cells: 33280 Total RAM Bits: 1843200 Voltage - Supply: 0.95V ~ 1.05V Mounting Type: Surface Mount Package / Case: 324-LFBGA, CSPBGA Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Base Product Number: XA7A35 RoHS Status: RoHS non-compliant

Win Source Part Number: 1337965-XA7A35T-1CSG324I
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Automotive, AEC-Q100, Artix-7 XA
Package: Bulk
Standard Package: 1
Number of I/O: 210
Number of LABs/CLBs: 2600
Number of Logic Elements/Cells: 33280
Total RAM Bits: 1843200
Voltage - Supply: 0.95V ~ 1.05V
Mounting Type: Surface Mount
Package / Case: 324-LFBGA, CSPBGA
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD
Base Product Number: XA7A35
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XA7A35T-1CSG324I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XA7A35T-1CSG324I
Embedded - FPGAs (Field Programmable Gate Array) XA7A35T-1CSG324I
IC FPGA 210 I/O 324CSBGA

IC FPGA 210 I/O 324CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XA7A35T-1CSG324I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA7A35T-1CSG324I
FPGAs (Field Programmable Gate Array) XA7A35T-1CSG324I
Automotive, AEC-Q100, Artix-7 XA Field Programmable Gate Array (FPGA) IC 210 1843200 33280 324-LFBGA, CSPBGA

Automotive, AEC-Q100, Artix-7 XA Field Programmable Gate Array (FPGA) IC 210 1843200 33280 324-LFBGA, CSPBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XA7A35T-1CSG324I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA7A35T-1CSG324I
FPGAs (Field Programmable Gate Array) XA7A35T-1CSG324I
Automotive, AEC-Q100, Artix-7 XA Field Programmable Gate Array (FPGA) IC 210 1843200 33280 324-LFBGA, CSPBGA

Automotive, AEC-Q100, Artix-7 XA Field Programmable Gate Array (FPGA) IC 210 1843200 33280 324-LFBGA, CSPBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XA7A35T-1CSG324I 1337965-XA7A35T-1CSG324I XA7A35T-1CSG324I XA7A35T-1CSG324I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 33280 33280 33280 33280
Package Type Other; Bulk Other; 324-LFBGA, CSPBGA
User I/Os 210 pins 210 pins 210 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81500AQC240-2 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1296
User I/Os 181 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details