Win Source Part Number: 1353214-XA7A100T-2FG
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: AMD
Series: Automotive, AEC-Q100, Artix-7 XA
Package: Tray
Product Status: Active
Package / Case: 484-BBGA
Supplier Device Package: 484-FBGA (23x23)
Base Product Number: XA7A100
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 0.95V ~ 1.05V
Number of Logic Elements/Cells: 101440
Total RAM Bits: 4976640
Number of I/O: 285
Number of LABs/CLBs: 7925
IC FPGA 285 I/O 484FBGA Product overview: XA7A100T-2FGG484I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA7A100T-2FGG484
Automotive, AEC-Q100, Artix-7 XA Field Programmable Gate Array (FPGA) IC 285 4976640 101440 484-BBGA
Automotive, AEC-Q100, Artix-7 XA Field Programmable Gate Array (FPGA) IC 285 4976640 101440 484-BBGA
IC FPGA 285 I/O 484FBGA
IC FPGA 285 I/O 484FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1353214-XA7A100T-2FGG484I | 696-XA7A100T-2FGG484I | XA7A100T-2FGG484I | XA7A100T-2FGG484I | XA7A100T-2FGG484I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 101440 | 101440 | 101440 | 101440 | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 0.95V ~ 1.05V | Other; 1 V | Other; 0.95V ~ 1.05V | Other; 0.95V ~ 1.05V |