Advanced Micro Devices, Inc. FPGA Programmable Logic Device XA6SLX9-2CSG324I

Description
IC FPGA 200 I/O 324CSBGA Product overview: XA6SLX9-2CSG324I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX9-2CSG324I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 200 I/O 324CSBGA Product overview: XA6SLX9-2CSG324I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX9-2CSG324I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XA6SLX9-2CSG324I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XA6SLX9-2CSG324I
FPGA Programmable Logic Device 696-XA6SLX9-2CSG324I
IC FPGA 200 I/O 324CSBGA Product overview: XA6SLX9-2CSG324I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX9-2CSG324I can be used for catalog matching and distributor lookup.

IC FPGA 200 I/O 324CSBGA Product overview: XA6SLX9-2CSG324I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX9-2CSG324I can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1030866-XA6SLX9-2CSG324I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1030866-XA6SLX9-2CSG324I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1030866-XA6SLX9-2CSG324I
Win Source Part Number: 1030866-XA6SLX9-2CSG 324I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Automotive, AEC-Q100, Spartan®-6 LX XA Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 200 Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 324-LFBGA, CSPBGA Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XC6SLX9-2CSG324C; XC6SLX92CSG324I; XC6SLX93CSG324C; EP3C10F256C7N; EP4CE10F17C8N; LCMXO3LF-6900C-6BG32 4C; ECCN: 3A001A7B Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XA6SLX9

Win Source Part Number: 1030866-XA6SLX9-2CSG324I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Automotive, AEC-Q100, Spartan®-6 LX XA
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 200
Number of LABs/CLBs: 715
Number of Logic Elements/Cells: 9152
Total RAM Bits: 589824
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 324-LFBGA, CSPBGA
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XC6SLX9-2CSG324C; XC6SLX92CSG324I; XC6SLX93CSG324C; EP3C10F256C7N; EP4CE10F17C8N; LCMXO3LF-6900C-6BG324C;
ECCN: 3A001A7B
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XA6SLX9

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XA6SLX9-2CSG324I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XA6SLX9-2CSG324I
Embedded - FPGAs (Field Programmable Gate Array) XA6SLX9-2CSG324I
IC FPGA 200 I/O 324CSBGA

IC FPGA 200 I/O 324CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XA6SLX9-2CSG324I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA6SLX9-2CSG324I
FPGAs (Field Programmable Gate Array) XA6SLX9-2CSG324I
Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 200 589824 9152 324-LFBGA, CSPBGA

Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 200 589824 9152 324-LFBGA, CSPBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XA6SLX9-2CSG324I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA6SLX9-2CSG324I
FPGAs (Field Programmable Gate Array) XA6SLX9-2CSG324I
Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 200 589824 9152 324-LFBGA, CSPBGA

Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 200 589824 9152 324-LFBGA, CSPBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XA6SLX9-2CSG324I 1030866-XA6SLX9-2CSG324I XA6SLX9-2CSG324I XA6SLX9-2CSG324I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 9152 9152 9152 9152
Package Type Other; Tray Other; 324-LFBGA, CSPBGA
Internal Frequency 1080 MHz
User I/Os 200 pins 200 pins 200 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10-2AJC - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 62 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details