Advanced Micro Devices, Inc. FPGA Programmable Logic Device XA6SLX75-3CSG484Q

Description
IC FPGA 328 I/O 484CSBGA Product overview: XA6SLX75-3CSG484Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX75-3CSG484 Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 328 I/O 484CSBGA Product overview: XA6SLX75-3CSG484Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX75-3CSG484 Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XA6SLX75-3CSG484Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XA6SLX75-3CSG484Q
FPGA Programmable Logic Device 696-XA6SLX75-3CSG484Q
IC FPGA 328 I/O 484CSBGA Product overview: XA6SLX75-3CSG484Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX75-3CSG484 Q can be used for catalog matching and distributor lookup.

IC FPGA 328 I/O 484CSBGA Product overview: XA6SLX75-3CSG484Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX75-3CSG484Q can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1225191-XA6SLX75-3CSG484Q - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1225191-XA6SLX75-3CSG484Q
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1225191-XA6SLX75-3CSG484Q
Win Source Part Number: 1225191-XA6SLX75-3CS G484Q Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Automotive, AEC-Q100, Spartan®-6 LX XA Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 328 Number of LABs/CLBs: 5831 Number of Logic Elements/Cells: 74637 Total RAM Bits: 3170304 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 484-FBGA, CSPBGA Supplier Device Package: 484-CSPBGA (19x19) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx

Win Source Part Number: 1225191-XA6SLX75-3CSG484Q
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Automotive, AEC-Q100, Spartan®-6 LX XA
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 328
Number of LABs/CLBs: 5831
Number of Logic Elements/Cells: 74637
Total RAM Bits: 3170304
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 484-FBGA, CSPBGA
Supplier Device Package: 484-CSPBGA (19x19)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XA6SLX75-3CSG484Q - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XA6SLX75-3CSG484Q
Embedded - FPGAs (Field Programmable Gate Array) XA6SLX75-3CSG484Q
IC FPGA 328 I/O 484CSBGA

IC FPGA 328 I/O 484CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XA6SLX75-3CSG484Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA6SLX75-3CSG484Q
FPGAs (Field Programmable Gate Array) XA6SLX75-3CSG484Q
Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 328 3170304 74637 484-FBGA, CSPBGA

Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 328 3170304 74637 484-FBGA, CSPBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XA6SLX75-3CSG484Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA6SLX75-3CSG484Q
FPGAs (Field Programmable Gate Array) XA6SLX75-3CSG484Q
Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 328 3170304 74637 484-FBGA, CSPBGA

Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 328 3170304 74637 484-FBGA, CSPBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XA6SLX75-3CSG484Q 1225191-XA6SLX75-3CSG484Q XA6SLX75-3CSG484Q XA6SLX75-3CSG484Q
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 74637 74637 74637 74637
Package Type Other; Tray Other; 484-FBGA, CSPBGA
Internal Frequency 1080 MHz
User I/Os 280 pins 328 pins 328 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188GM232-3 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 180 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details