IC FPGA 316 I/O 484FBGA Product overview: XA6SLX45-3FGG484I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX45-3FGG484
IC FPGA 316 I/O 484FBGA
Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 316 2138112 43661 484-BBGA
IC FPGA 316 I/O 484FBGA
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XA6SLX45-3FGG484I | XA6SLX45-3FGG484I | XA6SLX45-3FGG484I | XA6SLX45-3FGG484I |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 43661 | 43661 | 43661 | |
| Package Type | Other; Tray | Other; 484-BBGA | Other; 484-BBGA | |
| Internal Frequency | 1080 MHz | |||
| User I/Os | 320 pins | 316 pins | 316 pins |