Advanced Micro Devices, Inc. FPGA Programmable Logic Device XA6SLX25T-3FGG484Q

Description
IC FPGA 250 I/O 484FBGA Product overview: XA6SLX25T-3FGG484Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX25T-3FGG48 4Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 250 I/O 484FBGA Product overview: XA6SLX25T-3FGG484Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX25T-3FGG48 4Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XA6SLX25T-3FGG484Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XA6SLX25T-3FGG484Q
FPGA Programmable Logic Device 696-XA6SLX25T-3FGG484Q
IC FPGA 250 I/O 484FBGA Product overview: XA6SLX25T-3FGG484Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX25T-3FGG48 4Q can be used for catalog matching and distributor lookup.

IC FPGA 250 I/O 484FBGA Product overview: XA6SLX25T-3FGG484Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX25T-3FGG484Q can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1380301-XA6SLX25T-3FGG484Q - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1380301-XA6SLX25T-3FGG484Q
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1380301-XA6SLX25T-3FGG484Q
Win Source Part Number: 1380301-XA6SLX25T-3F GG484Q Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: AMD Series: Automotive, AEC-Q100, Spartan®-6 LXT XA Package: Tray Product Status: Active Package / Case: 484-BBGA Supplier Device Package: 484-FBGA (23x23) Base Product Number: XA6SLX25 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 1.14V ~ 1.26V Number of Logic Elements/Cells: 24051 Total RAM Bits: 958464 Number of I/O: 250 Number of LABs/CLBs: 1879

Win Source Part Number: 1380301-XA6SLX25T-3FGG484Q
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: AMD
Series: Automotive, AEC-Q100, Spartan®-6 LXT XA
Package: Tray
Product Status: Active
Package / Case: 484-BBGA
Supplier Device Package: 484-FBGA (23x23)
Base Product Number: XA6SLX25
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 1.14V ~ 1.26V
Number of Logic Elements/Cells: 24051
Total RAM Bits: 958464
Number of I/O: 250
Number of LABs/CLBs: 1879

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XA6SLX25T-3FGG484Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA6SLX25T-3FGG484Q
FPGAs (Field Programmable Gate Array) XA6SLX25T-3FGG484Q
Automotive, AEC-Q100, Spartan®-6 LXT XA Field Programmable Gate Array (FPGA) IC 250 958464 24051 484-BBGA

Automotive, AEC-Q100, Spartan®-6 LXT XA Field Programmable Gate Array (FPGA) IC 250 958464 24051 484-BBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XA6SLX25T-3FGG484Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA6SLX25T-3FGG484Q
FPGAs (Field Programmable Gate Array) XA6SLX25T-3FGG484Q
Automotive, AEC-Q100, Spartan®-6 LXT XA Field Programmable Gate Array (FPGA) IC 250 958464 24051 484-BBGA

Automotive, AEC-Q100, Spartan®-6 LXT XA Field Programmable Gate Array (FPGA) IC 250 958464 24051 484-BBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XA6SLX25T-3FGG484Q 1380301-XA6SLX25T-3FGG484Q XA6SLX25T-3FGG484Q
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 24051 24051 24051
Package Type Other; Tray Other; 484-BBGA
Internal Frequency 1080 MHz
User I/Os 250 pins 250 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10AQI208-3 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
User I/Os 134 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details