Advanced Micro Devices, Inc. FPGA Programmable Logic Device XA6SLX25T-2CSG324Q

Description
IC FPGA 190 I/O 324CSBGA Product overview: XA6SLX25T-2CSG324Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX25T-2CSG32 4Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 190 I/O 324CSBGA Product overview: XA6SLX25T-2CSG324Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX25T-2CSG32 4Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XA6SLX25T-2CSG324Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XA6SLX25T-2CSG324Q
FPGA Programmable Logic Device 696-XA6SLX25T-2CSG324Q
IC FPGA 190 I/O 324CSBGA Product overview: XA6SLX25T-2CSG324Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX25T-2CSG32 4Q can be used for catalog matching and distributor lookup.

IC FPGA 190 I/O 324CSBGA Product overview: XA6SLX25T-2CSG324Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX25T-2CSG324Q can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 995504-XA6SLX25T-2CSG324Q - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
995504-XA6SLX25T-2CSG324Q
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 995504-XA6SLX25T-2CSG324Q
Win Source Part Number: 995504-XA6SLX25T-2CS G324Q Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Automotive, AEC-Q100, Spartan®-6 LXT XA Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 190 Number of LABs/CLBs: 1879 Number of Logic Elements/Cells: 24051 Total RAM Bits: 958464 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 324-LFBGA, CSPBGA Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XA6SLX25

Win Source Part Number: 995504-XA6SLX25T-2CSG324Q
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Automotive, AEC-Q100, Spartan®-6 LXT XA
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 190
Number of LABs/CLBs: 1879
Number of Logic Elements/Cells: 24051
Total RAM Bits: 958464
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 324-LFBGA, CSPBGA
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XA6SLX25

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XA6SLX25T-2CSG324Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA6SLX25T-2CSG324Q
FPGAs (Field Programmable Gate Array) XA6SLX25T-2CSG324Q
Automotive, AEC-Q100, Spartan®-6 LXT XA Field Programmable Gate Array (FPGA) IC 190 958464 24051 324-LFBGA, CSPBGA

Automotive, AEC-Q100, Spartan®-6 LXT XA Field Programmable Gate Array (FPGA) IC 190 958464 24051 324-LFBGA, CSPBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XA6SLX25T-2CSG324Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA6SLX25T-2CSG324Q
FPGAs (Field Programmable Gate Array) XA6SLX25T-2CSG324Q
Automotive, AEC-Q100, Spartan®-6 LXT XA Field Programmable Gate Array (FPGA) IC 190 958464 24051 324-LFBGA, CSPBGA

Automotive, AEC-Q100, Spartan®-6 LXT XA Field Programmable Gate Array (FPGA) IC 190 958464 24051 324-LFBGA, CSPBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XA6SLX25T-2CSG324Q - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XA6SLX25T-2CSG324Q
Embedded - FPGAs (Field Programmable Gate Array) XA6SLX25T-2CSG324Q
IC FPGA 190 I/O 324CSBGA

IC FPGA 190 I/O 324CSBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XA6SLX25T-2CSG324Q 995504-XA6SLX25T-2CSG324Q XA6SLX25T-2CSG324Q XA6SLX25T-2CSG324Q
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 24051 24051 24051 24051
Package Type Other; Tray Other; 324-LFBGA, CSPBGA
Internal Frequency 1080 MHz
User I/Os 190 pins 190 pins 190 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details