IC FPGA 226 I/O 324CSBGA Product overview: XA6SLX25-2CSG324Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX25-2CSG324
Win Source Part Number: 978813-XA6SLX25-2CSG
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Automotive, AEC-Q100, Spartan®-6 LX XA
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 226
Number of LABs/CLBs: 1879
Number of Logic Elements/Cells: 24051
Total RAM Bits: 958464
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 324-LFBGA, CSPBGA
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XA6SLX25
IC FPGA 226 I/O 324CSBGA
IC FPGA 226 I/O 324CSBGA
Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 226 958464 24051 324-LFBGA, CSPBGA
Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 226 958464 24051 324-LFBGA, CSPBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XA6SLX25-2CSG324Q | 978813-XA6SLX25-2CSG324Q | XA6SLX25-2CSG324Q | XA6SLX25-2CSG324Q | XA6SLX25-2CSG324Q |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 24051 | 24051 | 24051 | 24051 | |
| Package Type | Other; Tray | Other; 324-LFBGA, CSPBGA | Other; 324-LFBGA, CSPBGA | ||
| Internal Frequency | 1080 MHz | ||||
| User I/Os | 226 pins | 226 pins | 226 pins |