Advanced Micro Devices, Inc. FPGA Programmable Logic Device XA6SLX16-2CSG324Q

Description
IC FPGA 232 I/O 324CSBGA Product overview: XA6SLX16-2CSG324Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX16-2CSG324 Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 232 I/O 324CSBGA Product overview: XA6SLX16-2CSG324Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX16-2CSG324 Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XA6SLX16-2CSG324Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XA6SLX16-2CSG324Q
FPGA Programmable Logic Device 696-XA6SLX16-2CSG324Q
IC FPGA 232 I/O 324CSBGA Product overview: XA6SLX16-2CSG324Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX16-2CSG324 Q can be used for catalog matching and distributor lookup.

IC FPGA 232 I/O 324CSBGA Product overview: XA6SLX16-2CSG324Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX16-2CSG324Q can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1012095-XA6SLX16-2CSG324Q - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1012095-XA6SLX16-2CSG324Q
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1012095-XA6SLX16-2CSG324Q
Win Source Part Number: 1012095-XA6SLX16-2CS G324Q Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Automotive, AEC-Q100, Spartan®-6 LX XA Package: Tray Standard Package: 126 Mounting: SMD (SMT) Number of I/O: 232 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 324-LFBGA, CSPBGA Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XA6SLX16

Win Source Part Number: 1012095-XA6SLX16-2CSG324Q
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Automotive, AEC-Q100, Spartan®-6 LX XA
Package: Tray
Standard Package: 126
Mounting: SMD (SMT)
Number of I/O: 232
Number of LABs/CLBs: 1139
Number of Logic Elements/Cells: 14579
Total RAM Bits: 589824
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 324-LFBGA, CSPBGA
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XA6SLX16

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XA6SLX16-2CSG324Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA6SLX16-2CSG324Q
FPGAs (Field Programmable Gate Array) XA6SLX16-2CSG324Q
Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 232 589824 14579 324-LFBGA, CSPBGA

Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 232 589824 14579 324-LFBGA, CSPBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XA6SLX16-2CSG324Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA6SLX16-2CSG324Q
FPGAs (Field Programmable Gate Array) XA6SLX16-2CSG324Q
Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 232 589824 14579 324-LFBGA, CSPBGA

Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 232 589824 14579 324-LFBGA, CSPBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XA6SLX16-2CSG324Q - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XA6SLX16-2CSG324Q
Embedded - FPGAs (Field Programmable Gate Array) XA6SLX16-2CSG324Q
IC FPGA 232 I/O 324CSBGA

IC FPGA 232 I/O 324CSBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XA6SLX16-2CSG324Q 1012095-XA6SLX16-2CSG324Q XA6SLX16-2CSG324Q XA6SLX16-2CSG324Q
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 14579 14579 14579 14579
Package Type Other; Tray Other; 324-LFBGA, CSPBGA
Internal Frequency 1080 MHz
User I/Os 232 pins 232 pins 232 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details