Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XA3S200-4TQG144Q

Description
Win Source Part Number: 1105129-XA3S200-4TQG 144Q Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Automotive, AEC-Q100, Spartan®-3 XA Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 97 Number of LABs/CLBs: 480 Number of Logic Elements/Cells: 4320 Total RAM Bits: 221184 Number of Gates: 200000 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 144-LQFP Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XA3S200 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1105129-XA3S200-4TQG 144Q Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Automotive, AEC-Q100, Spartan®-3 XA Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 97 Number of LABs/CLBs: 480 Number of Logic Elements/Cells: 4320 Total RAM Bits: 221184 Number of Gates: 200000 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 144-LQFP Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XA3S200 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1105129-XA3S200-4TQG144Q - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1105129-XA3S200-4TQG144Q
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1105129-XA3S200-4TQG144Q
Win Source Part Number: 1105129-XA3S200-4TQG 144Q Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Automotive, AEC-Q100, Spartan®-3 XA Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 97 Number of LABs/CLBs: 480 Number of Logic Elements/Cells: 4320 Total RAM Bits: 221184 Number of Gates: 200000 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 144-LQFP Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XA3S200 Product Status: Obsolete

Win Source Part Number: 1105129-XA3S200-4TQG144Q
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Automotive, AEC-Q100, Spartan®-3 XA
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 97
Number of LABs/CLBs: 480
Number of Logic Elements/Cells: 4320
Total RAM Bits: 221184
Number of Gates: 200000
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XA3S200
Product Status: Obsolete

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XA3S200-4TQG144Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XA3S200-4TQG144Q
FPGA Programmable Logic Device 696-XA3S200-4TQG144Q
IC FPGA 97 I/O 144TQFP Product overview: XA3S200-4TQG144Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA3S200-4TQG144Q can be used for catalog matching and distributor lookup.

IC FPGA 97 I/O 144TQFP Product overview: XA3S200-4TQG144Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA3S200-4TQG144Q can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XA3S200-4TQG144Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA3S200-4TQG144Q
FPGAs (Field Programmable Gate Array) XA3S200-4TQG144Q
Automotive, AEC-Q100, Spartan®-3 XA Field Programmable Gate Array (FPGA) IC 97 221184 4320 144-LQFP

Automotive, AEC-Q100, Spartan®-3 XA Field Programmable Gate Array (FPGA) IC 97 221184 4320 144-LQFP

Buy Now
FPGAs (Field Programmable Gate Array) - XA3S200-4TQG144Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA3S200-4TQG144Q
FPGAs (Field Programmable Gate Array) XA3S200-4TQG144Q
Automotive, AEC-Q100, Spartan®-3 XA Field Programmable Gate Array (FPGA) IC 97 221184 4320 144-LQFP

Automotive, AEC-Q100, Spartan®-3 XA Field Programmable Gate Array (FPGA) IC 97 221184 4320 144-LQFP

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XA3S200-4TQG144Q - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XA3S200-4TQG144Q
Embedded - FPGAs (Field Programmable Gate Array) XA3S200-4TQG144Q
IC FPGA 97 I/O 144TQFP

IC FPGA 97 I/O 144TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1105129-XA3S200-4TQG144Q 696-XA3S200-4TQG144Q XA3S200-4TQG144Q XA3S200-4TQG144Q
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 200000 200000 200000 200000
Logic Cells / Logic Blocks 4320 4320 4320 4320
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details