IC FPGA 108 I/O 144TQFP Product overview: XA3S100E-4TQG144Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA3S100E-4TQG144
Win Source Part Number: 1026766-XA3S100E-4TQ
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Automotive, AEC-Q100, Spartan®-3E XA
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 108
Number of LABs/CLBs: 240
Number of Logic Elements/Cells: 2160
Total RAM Bits: 73728
Number of Gates: 100000
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): XC3S100E-5TQG144C; XC3S100E-4TQ144I; XC3S50-4TQG144I; AT40K05-2BQCXA3S100E
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XA3S100
IC FPGA 108 I/O 144TQFP
Automotive, AEC-Q100, Spartan®-3E XA Field Programmable Gate Array (FPGA) IC 108 73728 2160 144-LQFP
Automotive, AEC-Q100, Spartan®-3E XA Field Programmable Gate Array (FPGA) IC 108 73728 2160 144-LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XA3S100E-4TQG144Q | 1026766-XA3S100E-4TQG144Q | XA3S100E-4TQG144Q | XA3S100E-4TQG144Q |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 100000 | 100000 | 100000 | 100000 |
| Logic Cells / Logic Blocks | 2160 | 2160 | 2160 | 2160 |
| Package Type | Other; Tray | QFP; Other; 144-LQFP | ||
| User I/Os | 108 pins | 108 pins | 108 pins |