Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XA3S1000-4FTG256I

Description
Win Source Part Number: 1222118-XA3S1000-4FT G256I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Automotive, AEC-Q100, Spartan®-3 XA Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 173 Number of LABs/CLBs: 1920 Number of Logic Elements/Cells: 17280 Total RAM Bits: 442368 Number of Gates: 1000000 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 256-LBGA Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XA3S1000 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1222118-XA3S1000-4FT G256I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Automotive, AEC-Q100, Spartan®-3 XA Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 173 Number of LABs/CLBs: 1920 Number of Logic Elements/Cells: 17280 Total RAM Bits: 442368 Number of Gates: 1000000 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 256-LBGA Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XA3S1000 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1222118-XA3S1000-4FTG256I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1222118-XA3S1000-4FTG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1222118-XA3S1000-4FTG256I
Win Source Part Number: 1222118-XA3S1000-4FT G256I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Automotive, AEC-Q100, Spartan®-3 XA Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 173 Number of LABs/CLBs: 1920 Number of Logic Elements/Cells: 17280 Total RAM Bits: 442368 Number of Gates: 1000000 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 256-LBGA Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XA3S1000 Product Status: Obsolete

Win Source Part Number: 1222118-XA3S1000-4FTG256I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Automotive, AEC-Q100, Spartan®-3 XA
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 173
Number of LABs/CLBs: 1920
Number of Logic Elements/Cells: 17280
Total RAM Bits: 442368
Number of Gates: 1000000
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 256-LBGA
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XA3S1000
Product Status: Obsolete

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XA3S1000-4FTG256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XA3S1000-4FTG256I
FPGA Programmable Logic Device 696-XA3S1000-4FTG256I
IC FPGA 173 I/O 256FTBGA Product overview: XA3S1000-4FTG256I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA3S1000-4FTG256 I can be used for catalog matching and distributor lookup.

IC FPGA 173 I/O 256FTBGA Product overview: XA3S1000-4FTG256I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA3S1000-4FTG256I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XA3S1000-4FTG256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XA3S1000-4FTG256I
Embedded - FPGAs (Field Programmable Gate Array) XA3S1000-4FTG256I
IC FPGA 173 I/O 256FTBGA

IC FPGA 173 I/O 256FTBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XA3S1000-4FTG256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA3S1000-4FTG256I
FPGAs (Field Programmable Gate Array) XA3S1000-4FTG256I
Automotive, AEC-Q100, Spartan®-3 XA Field Programmable Gate Array (FPGA) IC 173 442368 17280 256-LBGA

Automotive, AEC-Q100, Spartan®-3 XA Field Programmable Gate Array (FPGA) IC 173 442368 17280 256-LBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XA3S1000-4FTG256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XA3S1000-4FTG256I
FPGAs (Field Programmable Gate Array) XA3S1000-4FTG256I
Automotive, AEC-Q100, Spartan®-3 XA Field Programmable Gate Array (FPGA) IC 173 442368 17280 256-LBGA

Automotive, AEC-Q100, Spartan®-3 XA Field Programmable Gate Array (FPGA) IC 173 442368 17280 256-LBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1222118-XA3S1000-4FTG256I 696-XA3S1000-4FTG256I XA3S1000-4FTG256I XA3S1000-4FTG256I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 1.00E6 1.00E6 1.00E6 1.00E6
Logic Cells / Logic Blocks 17280 17280 17280 17280
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details