IC CPLD 384MC 9.2NS 144TQFP Product overview: XA2C384-11TQG144Q from AMD is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XA2C384-11TQG144
Win Source Part Number: 1337502-XA2C384-11TQ
Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Series: CoolRunner II
Package: Tray
Standard Package: 60
Number of I/O: 118
Programmable Type: In System Programmable
Number of Gates: 9000
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 384
Mounting Type: Surface Mount
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD
Base Product Number: XA2C384
Delay Time tpd(1) Max: 9.2 ns
IC CPLD 384MC 9.2NS 144TQFP
IC CPLD 384MC 9.2NS 144TQFP
IC CPLD 384MC 9.2NS 144TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-XA2C384-11TQG144Q | 1337502-XA2C384-11TQG144Q | XA2C384-11TQG144Q | XA2C384-11TQG144Q |
| Product Name | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 384 | 384 | 384 | |
| System Gates | 9000 | 9000 | 9000 | 9000 |
| Package Type | Other; Tray | QFP; Other; 144-LQFP | ||
| Internal Frequency | 125 MHz | |||
| User I/Os | 118 pins | 118 pins | 118 pins |