Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Logic - Counters, Dividers SN54LS461AJS883B

Description
Win Source Part Number: 1094738-SN54LS461AJS 883B Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Package: Bulk Standard Package: 1 Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 16.6 MHz Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 24-CDIP Supplier Device Package: 24-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN54LS461AJS883BSN54 LS461AJS/883B; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Advanced Micro Devices Other Names: 2156-SN54LS461AJS883 B,AMDAMDSN54LS461AJS 883B RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1094738-SN54LS461AJS 883B Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Package: Bulk Standard Package: 1 Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 16.6 MHz Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 24-CDIP Supplier Device Package: 24-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN54LS461AJS883BSN54 LS461AJS/883B; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Advanced Micro Devices Other Names: 2156-SN54LS461AJS883 B,AMDAMDSN54LS461AJS 883B RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1094738-SN54LS461AJS883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1094738-SN54LS461AJS883B
Integrated Circuits (ICs) - Logic - Counters, Dividers 1094738-SN54LS461AJS883B
Win Source Part Number: 1094738-SN54LS461AJS 883B Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Package: Bulk Standard Package: 1 Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 16.6 MHz Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 24-CDIP Supplier Device Package: 24-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN54LS461AJS883BSN54 LS461AJS/883B; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Advanced Micro Devices Other Names: 2156-SN54LS461AJS883 B,AMDAMDSN54LS461AJS 883B RoHS Status: Not applicable

Win Source Part Number: 1094738-SN54LS461AJS883B
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Package: Bulk
Standard Package: 1
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 16.6 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 24-CDIP
Supplier Device Package: 24-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): SN54LS461AJS883BSN54LS461AJS/883B;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Advanced Micro Devices
Other Names: 2156-SN54LS461AJS883B,AMDAMDSN54LS461AJS883B
RoHS Status: Not applicable

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN54LS461AJS883B
Integrated Circuits (ICs) - Logic - Counters, Dividers SN54LS461AJS883B
IC BINARY COUNTER 8-BIT 24CDIP

IC BINARY COUNTER 8-BIT 24CDIP

Supplier's Site
Counters, Dividers - SN54LS461AJS883B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN54LS461AJS883B
Counters, Dividers SN54LS461AJS883B
Counter IC Binary Counter 1 Element 8 Bit Negative Edge 24-CDIP

Counter IC Binary Counter 1 Element 8 Bit Negative Edge 24-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1094738-SN54LS461AJS883B SN54LS461AJS883B SN54LS461AJS883B
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC161D,653 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 48 MHz
View Details
Integrated Circuits (ICs) - Logic - Counters, Dividers - 54293DM - Acme Chip Technology Co., Limited
Specs
Package Type 14-CDIP (0.300, 7.62mm)
View Details
2 suppliers