Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors SB80C186-16

Description
Win Source Part Number: 1112991-SB80C186-16 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: i186 Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 16MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: Bulk Standard Package: 1 Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): SB80C18616; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Advanced Micro Devices Other Names: 2156-SB80C186-16,AMD AMDSB80C186-16 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1112991-SB80C186-16 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: i186 Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 16MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: Bulk Standard Package: 1 Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): SB80C18616; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Advanced Micro Devices Other Names: 2156-SB80C186-16,AMD AMDSB80C186-16 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1112991-SB80C186-16 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1112991-SB80C186-16
Integrated Circuits (ICs) - Embedded - Microprocessors 1112991-SB80C186-16
Win Source Part Number: 1112991-SB80C186-16 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: i186 Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 16MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: Bulk Standard Package: 1 Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): SB80C18616; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Advanced Micro Devices Other Names: 2156-SB80C186-16,AMD AMDSB80C186-16 RoHS Status: RoHS non-compliant

Win Source Part Number: 1112991-SB80C186-16
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: i186
Core Processor: 80C186
Number of Cores/Bus Width: 1 Core, 16-Bit
Speed: 16MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: Bulk
Standard Package: 1
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): SB80C18616;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Advanced Micro Devices
Other Names: 2156-SB80C186-16,AMDAMDSB80C186-16
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - SB80C186-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
SB80C186-16
Integrated Circuits (ICs) - Embedded - Microprocessors SB80C186-16
IC MPU I186 16MHZ

IC MPU I186 16MHZ

Supplier's Site
Microprocessors - SB80C186-16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SB80C186-16
Microprocessors SB80C186-16
80C186 Microprocessor IC i186 1 Core, 16-Bit 16MHz

80C186 Microprocessor IC i186 1 Core, 16-Bit 16MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1112991-SB80C186-16 SB80C186-16 SB80C186-16
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 16-Bit 16-Bit; 1 Core, 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BX80557E6300 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Microprocessor-Compatible 12-Bit D/A Converter 28-SOIC 0 to 70 - 815-DAC813KU - Utmel Electronic Limited
Specs
Architecture R-2R
Supply Voltage 1.5V; 15V
Package Type SOIC; Other; 28-SOIC (0.295, 7.50mm Width)
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details