Advanced Micro Devices, Inc. 16-bit 8MHz Embedded Microprocessor MPU R80186

Description
RISC Microprocessor, 16-Bit, 8MHz, MOS, CQCC68, Product overview: R80186 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 8MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R80186 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RISC Microprocessor, 16-Bit, 8MHz, MOS, CQCC68, Product overview: R80186 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 8MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R80186 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 8MHz Embedded Microprocessor MPU - 694-R80186 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz Embedded Microprocessor MPU
694-R80186
16-bit 8MHz Embedded Microprocessor MPU 694-R80186
RISC Microprocessor, 16-Bit, 8MHz, MOS, CQCC68, Product overview: R80186 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 8MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R80186 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 16-Bit, 8MHz, MOS, CQCC68, Product overview: R80186 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 8MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R80186 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - R80186 - 1241777-R80186 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - R80186
1241777-R80186
Embedded - Embedded - Microprocessors - R80186 1241777-R80186
Manufacturer: Advanced Micro Devices Win Source Part Number: 1241777-R80186 Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Micro Devices
Win Source Part Number: 1241777-R80186
Manufacturer Homepage: www.amd.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - R80186 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
R80186
Microprocessors R80186
80186 Microprocessor IC - 1 Core, 16-Bit 8MHz 68-CLCC (24.13x24.13)

80186 Microprocessor IC - 1 Core, 16-Bit 8MHz 68-CLCC (24.13x24.13)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-R80186 1241777-R80186 R80186
Product Name 16-bit 8MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - R80186 Microprocessors
Architecture RISC
Data Bus 16-Bit 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80186
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29030-25GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29030
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details