Advanced Micro Devices, Inc. Embedded - Embedded - PLDs (Programmable Logic Device) - PAL22V10-7JC PAL22V10-7JC

Description
Manufacturer: Amd Win Source Part Number: 267739-PAL22V10-7JC Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 267739-PAL22V10-7JC Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL22V10-7JC - 267739-PAL22V10-7JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL22V10-7JC
267739-PAL22V10-7JC
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL22V10-7JC 267739-PAL22V10-7JC
Manufacturer: Amd Win Source Part Number: 267739-PAL22V10-7JC Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 267739-PAL22V10-7JC
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 267739-PAL22V10-7JC
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - PAL22V10-7JC
Unlock Full Specs
to access all available technical data

Similar Products

DS32EL0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface - DS32EL0421SQ/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 312 MHz
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C5 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 534 pins
View Details
Embedded - FPGAs (Field Programmable Gate Array) - A1240A-1PQG144I - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 4000
User I/Os 104 pins
View Details