Advanced Micro Devices, Inc. Embedded - Embedded - PLDs (Programmable Logic Device) - PAL22V10-15JC PAL22V10-15JC

Description
Manufacturer: Amd Win Source Part Number: 267737-PAL22V10-15JC Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 267737-PAL22V10-15JC Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL22V10-15JC - 267737-PAL22V10-15JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL22V10-15JC
267737-PAL22V10-15JC
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL22V10-15JC 267737-PAL22V10-15JC
Manufacturer: Amd Win Source Part Number: 267737-PAL22V10-15JC Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 267737-PAL22V10-15JC
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 267737-PAL22V10-15JC
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - PAL22V10-15JC
Unlock Full Specs
to access all available technical data

Similar Products

DS90C241-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer - DS90C241QVSX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Package Type Other; TQFP
View Details
2 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1508AS-15AC100 - Lingto Electronic Limited
Specs
Device Type CPLD
User I/Os 80 pins
Propagation Delay 15 ns
View Details
Embedded - FPGAs (Field Programmable Gate Array) - 5962-9215602MXA - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 8000
User I/Os 140 pins
View Details