Advanced Micro Devices, Inc. Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20L8-5JC PAL20L8-5JC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1235183-PAL20L8-5JC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1235183-PAL20L8-5JC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20L8-5JC - 1235183-PAL20L8-5JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20L8-5JC
1235183-PAL20L8-5JC
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20L8-5JC 1235183-PAL20L8-5JC
Manufacturer: Advanced Micro Devices Win Source Part Number: 1235183-PAL20L8-5JC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Micro Devices
Win Source Part Number: 1235183-PAL20L8-5JC
Manufacturer Homepage: www.amd.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1235183-PAL20L8-5JC
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20L8-5JC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P44-200JC - Lingto Electronic Limited
Specs
Device Type CPLD
User I/Os 37 pins
Propagation Delay 6 ns
View Details
DS90C185 Low Power FPD-Link (LVDS) Serializer - DS90C185SQ/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 1.8V
Package Type Other; WQFN
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - A1425A-PQG100I - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 2500
User I/Os 80 pins
View Details
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details