Advanced Micro Devices, Inc. 2000MHz Embedded Microprocessor MPU OSA146BNBOX

Description
Opteron 146 2000MHz (939 pins) Product overview: OSA146BNBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2000MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OSA146BNBOX can be used for catalog matching and distributor lookup.
Request a Quote
Description
Opteron 146 2000MHz (939 pins) Product overview: OSA146BNBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2000MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OSA146BNBOX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000MHz Embedded Microprocessor MPU - 694-OSA146BNBOX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000MHz Embedded Microprocessor MPU
694-OSA146BNBOX
2000MHz Embedded Microprocessor MPU 694-OSA146BNBOX
Opteron 146 2000MHz (939 pins) Product overview: OSA146BNBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2000MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OSA146BNBOX can be used for catalog matching and distributor lookup.

Opteron 146 2000MHz (939 pins) Product overview: OSA146BNBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2000MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OSA146BNBOX can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - OSA146BNBOX - 952806-OSA146BNBOX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OSA146BNBOX
952806-OSA146BNBOX
Embedded - Embedded - Microprocessors - OSA146BNBOX 952806-OSA146BNBOX
Win Source Part Number: 952806-OSA146BNBOX Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952806-OSA146BNBOX
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-OSA146BNBOX 952806-OSA146BNBOX
Product Name 2000MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - OSA146BNBOX
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Embedded - Microprocessors - AM29000-25GC - 860914-AM29000-25GC - Win Source Electronics
Specs
Architecture RISC
Package Type Other; 169-PGA (44.7x44.7)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details