Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - OS8358YAL4BGH OS8358YAL4BGH

Description
Win Source Part Number: 952782-OS8358YAL4BGH Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 952782-OS8358YAL4BGH Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - OS8358YAL4BGH - 952782-OS8358YAL4BGH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OS8358YAL4BGH
952782-OS8358YAL4BGH
Embedded - Embedded - Microprocessors - OS8358YAL4BGH 952782-OS8358YAL4BGH
Win Source Part Number: 952782-OS8358YAL4BGH Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952782-OS8358YAL4BGH
Series: *
Categories: Embedded - Microprocessors

Buy Now
Quad 4GHz 2MB Embedded Microprocessor MPU - 694-OS8358YAL4BGH - ERSAELECTRONICS PTE. LTD.
Singapore
Quad 4GHz 2MB Embedded Microprocessor MPU
694-OS8358YAL4BGH
Quad 4GHz 2MB Embedded Microprocessor MPU 694-OS8358YAL4BGH
Opteron 8358SE 2 4GHz 2MB Quad Core Product overview: OS8358YAL4BGH from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4GHz, 2MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 4GHz, 2MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OS8358YAL4BGH can be used for catalog matching and distributor lookup.

Opteron 8358SE 2 4GHz 2MB Quad Core Product overview: OS8358YAL4BGH from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4GHz, 2MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 4GHz, 2MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OS8358YAL4BGH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 952782-OS8358YAL4BGH 694-OS8358YAL4BGH
Product Name Embedded - Embedded - Microprocessors - OS8358YAL4BGH Quad 4GHz 2MB Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUS100NEP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - AGXD500EEXE0BC - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 450 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details