The AMD Opteron™ 6300 Series Embedded processor is a 16-core x86 processor, delivering a rich mix of performance, scalability and efficiency for today’s highly threaded embedded environments such as networking, storage and medical imaging systems. These high performance scalable applications benefit from the modular design that offers up to 60-100% more cores than the competition1 and improved performance2 than AMD’s current products.
The AMD Opteron 6300 Series Embedded processor delivers the highest number of x86 CPU cores for challenging embedded enterprise workloads yet still delivers a scalable punch in a given system power budget and provides robust configurations in a platform that leverages previous versions of AMD Opteron 6000 Series Embedded processors.
High compute performance with up to 16-cores using Straight-through Computing
Scalability up to 4 sockets or 64 cores
AMD Turbo CORE technology for increased performance by utilizing additional power headroom
Memory bandwidth with 4-channel DDR3 memory controller
Tremendous I/O bandwidth with three HyperTransport™ 3.0Technology links between processors and I/O
Software compatible with existing AMD processors
Platform compatibility with today’s AMD Opteron™ 6100 Series processor solutions
The AMD Opteron™ 6300 Series Embedded processor is a 16-core x86 processor, delivering a rich mix of performance, scalability and efficiency for today’s highly threaded embedded environments such as networking, storage and medical imaging systems. These high performance scalable applications benefit from the modular design that offers up to 60-100% more cores than the competition1 and improved performance2 than AMD’s current products.
The AMD Opteron 6300 Series Embedded processor delivers the highest number of x86 CPU cores for challenging embedded enterprise workloads yet still delivers a scalable punch in a given system power budget and provides robust configurations in a platform that leverages previous versions of AMD Opteron 6000 Series Embedded processors.
- High compute performance with up to 16-cores using Straight-through Computing
- Scalability up to 4 sockets or 64 cores
- AMD Turbo CORE technology for increased performance by utilizing additional power headroom
- Memory bandwidth with 4-channel DDR3 memory controller
- Tremendous I/O bandwidth with three HyperTransport™ 3.0Technology links between processors and I/O
- Software compatible with existing AMD processors
- Platform compatibility with today’s AMD Opteron™ 6100 Series processor solutions