Advanced Micro Devices, Inc. 2200MHz 64bits Embedded Microprocessor MPU OS248B

Description
Opteron 248 2200MHz (940 pins) 64bits Product overview: OS248B from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200MHz, 64bits. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2200MHz, 64bits, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OS248B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Opteron 248 2200MHz (940 pins) 64bits Product overview: OS248B from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200MHz, 64bits. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2200MHz, 64bits, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OS248B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2200MHz 64bits Embedded Microprocessor MPU - 694-OS248B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2200MHz 64bits Embedded Microprocessor MPU
694-OS248B
2200MHz 64bits Embedded Microprocessor MPU 694-OS248B
Opteron 248 2200MHz (940 pins) 64bits Product overview: OS248B from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200MHz, 64bits. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2200MHz, 64bits, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OS248B can be used for catalog matching and distributor lookup.

Opteron 248 2200MHz (940 pins) 64bits Product overview: OS248B from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200MHz, 64bits. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2200MHz, 64bits, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OS248B can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - OS248B - 952802-OS248B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OS248B
952802-OS248B
Embedded - Embedded - Microprocessors - OS248B 952802-OS248B
Win Source Part Number: 952802-OS248B Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952802-OS248B
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-OS248B 952802-OS248B
Product Name 2200MHz 64bits Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - OS248B
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details