Advanced Micro Devices, Inc. Quad 2.10GHz Embedded Microprocessor MPU OS2372PAL4DGI

Description
Opteron 2372HE QUAD Core CPU 2.10GHz Product overview: OS2372PAL4DGI from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.10GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.10GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OS2372PAL4DGI can be used for catalog matching and distributor lookup.
Request a Quote
Description
Opteron 2372HE QUAD Core CPU 2.10GHz Product overview: OS2372PAL4DGI from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.10GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.10GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OS2372PAL4DGI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 2.10GHz Embedded Microprocessor MPU - 694-OS2372PAL4DGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.10GHz Embedded Microprocessor MPU
694-OS2372PAL4DGI
Quad 2.10GHz Embedded Microprocessor MPU 694-OS2372PAL4DGI
Opteron 2372HE QUAD Core CPU 2.10GHz Product overview: OS2372PAL4DGI from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.10GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.10GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OS2372PAL4DGI can be used for catalog matching and distributor lookup.

Opteron 2372HE QUAD Core CPU 2.10GHz Product overview: OS2372PAL4DGI from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.10GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.10GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OS2372PAL4DGI can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - OS2372PAL4DGI - 952781-OS2372PAL4DGI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OS2372PAL4DGI
952781-OS2372PAL4DGI
Embedded - Embedded - Microprocessors - OS2372PAL4DGI 952781-OS2372PAL4DGI
Win Source Part Number: 952781-OS2372PAL4DGI Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952781-OS2372PAL4DGI
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-OS2372PAL4DGI 952781-OS2372PAL4DGI
Product Name Quad 2.10GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - OS2372PAL4DGI
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - AM1802BZCED3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details