Advanced Micro Devices, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - MACH130-20JC MACH130-20JC

Description
Manufacturer: Amd Win Source Part Number: 207518-MACH130-20JC Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 207518-MACH130-20JC Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - MACH130-20JC - 207518-MACH130-20JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - MACH130-20JC
207518-MACH130-20JC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - MACH130-20JC 207518-MACH130-20JC
Manufacturer: Amd Win Source Part Number: 207518-MACH130-20JC Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 207518-MACH130-20JC
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD)
Product Number 207518-MACH130-20JC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - MACH130-20JC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EP910ILC-12 - Lingto Electronic Limited
Specs
System Gates 300
User I/Os 22 pins
Propagation Delay 12 ns
View Details
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF2500C-10JC - Lingto Electronic Limited
Specs
User I/Os 24 pins
Propagation Delay 10 ns
View Details
3 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570ZF256C7N - Lingto Electronic Limited
Specs
User I/Os 160 pins
Propagation Delay 9 ns
View Details
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1046791-ATF1504AS-10JC84 - Win Source Electronics
Specs
Macrocells 64
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.75V ~ 5.25V
View Details
6 suppliers