Advanced Micro Devices, Inc. Embedded - Embedded - PLDs (Programmable Logic Device) - MACH111-20JC MACH111-20JC

Description
Manufacturer: Amd Win Source Part Number: 207507-MACH111-20JC Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 207507-MACH111-20JC Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - MACH111-20JC - 207507-MACH111-20JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - MACH111-20JC
207507-MACH111-20JC
Embedded - Embedded - PLDs (Programmable Logic Device) - MACH111-20JC 207507-MACH111-20JC
Manufacturer: Amd Win Source Part Number: 207507-MACH111-20JC Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 207507-MACH111-20JC
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 207507-MACH111-20JC
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - MACH111-20JC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1500EBC652-3 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 488 pins
View Details
DS92LV0421 10 - 75 MHz Channel Link II Serializer with LVDS Parallel Interface - DS92LV0421SQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 75 MHz
View Details
2 suppliers
FPGAs (Field Programmable Gate Array) - 150-A1010B-PL68C-ND - DigiKey
Specs
Device Type FPGA
Package Type Other; 68-LCC (J-Lead)
Pins 68
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details