Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225591-IN80C186-16
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Number of Pins: 68
Categories: Custom Parts
Case / Package: PLCC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1225591-IN80C186-16 |
| Product Name | Custom Parts - Custom Parts (E - I) - IN80C186-16 |