Advanced Micro Devices, Inc. OEM Parts - OEM Parts (F - I) - GET56NGBB22GTE GET56NGBB22GTE

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060749-GET56NGBB22G TE Mounting: SMD (SMT) Frequency: 1.6 GHz Categories: OEM Parts(F-I) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8473300002
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060749-GET56NGBB22G TE Mounting: SMD (SMT) Frequency: 1.6 GHz Categories: OEM Parts(F-I) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8473300002
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GET56NGBB22GTE - 1060749-GET56NGBB22GTE - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GET56NGBB22GTE
1060749-GET56NGBB22GTE
OEM Parts - OEM Parts (F - I) - GET56NGBB22GTE 1060749-GET56NGBB22GTE
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060749-GET56NGBB22G TE Mounting: SMD (SMT) Frequency: 1.6 GHz Categories: OEM Parts(F-I) Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8473300002

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060749-GET56NGBB22GTE
Mounting: SMD (SMT)
Frequency: 1.6 GHz
Categories: OEM Parts(F-I)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8473300002

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1060749-GET56NGBB22GTE
Product Name OEM Parts - OEM Parts (F - I) - GET56NGBB22GTE
Unlock Full Specs
to access all available technical data