Advanced Micro Devices, Inc. Embedded Microprocessor MPU GET52RGBB12GVE

Description
Microprocessor Circuit, CMOS, PBGA413, 19 X 19 MM, UBGA-413 Product overview: GET52RGBB12GVE from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GET52RGBB12GVE can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor Circuit, CMOS, PBGA413, 19 X 19 MM, UBGA-413 Product overview: GET52RGBB12GVE from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GET52RGBB12GVE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-GET52RGBB12GVE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-GET52RGBB12GVE
Embedded Microprocessor MPU 694-GET52RGBB12GVE
Microprocessor Circuit, CMOS, PBGA413, 19 X 19 MM, UBGA-413 Product overview: GET52RGBB12GVE from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GET52RGBB12GVE can be used for catalog matching and distributor lookup.

Microprocessor Circuit, CMOS, PBGA413, 19 X 19 MM, UBGA-413 Product overview: GET52RGBB12GVE from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GET52RGBB12GVE can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - GET52RGBB12GVE - 1024549-GET52RGBB12GVE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - GET52RGBB12GVE
1024549-GET52RGBB12GVE
Embedded - Embedded - Microprocessors - GET52RGBB12GVE 1024549-GET52RGBB12GVE
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024549-GET52RGBB12G VE Number of Pins: 413 Categories: Embedded - Microprocessors Max Frequency: 1.5 GHz Alternative Parts (Cross-Reference): GET56NGBB22GVE; GET40EFSB22GVE; T1023NSE7MQA; AW80577GG0371MLS LGEY; AGXD500AAXE0TD; RJ80535VC600512SL7GE ; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024549-GET52RGBB12GVE
Number of Pins: 413
Categories: Embedded - Microprocessors
Max Frequency: 1.5 GHz
Alternative Parts (Cross-Reference): GET56NGBB22GVE; GET40EFSB22GVE; T1023NSE7MQA; AW80577GG0371MLS LGEY; AGXD500AAXE0TD; RJ80535VC600512SL7GE;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-GET52RGBB12GVE 1024549-GET52RGBB12GVE
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - GET52RGBB12GVE
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3517AZERA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
IC DGTL MEDIA PROCESSOR 515FCBGA - 815-DM3725CBC100 - Utmel Electronic Limited
Specs
Architecture ARM
Microprocessor Family ARM
Supply Voltage 1.14V
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details