Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006975-GET52RGBB12G
Mounting: SMD (SMT)
Frequency: 1.5 GHz
Categories: OEM Parts(F-I)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8473300002
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1006975-GET52RGBB12GTE |
| Product Name | OEM Parts - OEM Parts (F - I) - GET52RGBB12GTE |